Manufacturer: Linear Technology
Win Source Part Number: 781256-LT3755IUD-2#P
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 75V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3755
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 40V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MAX16838ATP/V+T; MAX16838ATP+T; TS19720CX6 RFG; LED7707;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 781256-LT3755IUD-2#PBF |
| Product Name | Board Mount LED Drivers - LT3755IUD-2#PBF |
| Form Factor | Intgrated Circuit (IC) |