Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD-2#PBF 781193-LT3669EUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781193-LT3669EUFD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 7.5 V ~ 40 V Protocol: IO-Link Number of Drivers/Receivers: 1/1 Family Name: LT3669-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LT3669HUFD#PBF; LT3669HUFD-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781193-LT3669EUFD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 7.5 V ~ 40 V Protocol: IO-Link Number of Drivers/Receivers: 1/1 Family Name: LT3669-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LT3669HUFD#PBF; LT3669HUFD-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD-2#PBF - 781193-LT3669EUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD-2#PBF
781193-LT3669EUFD-2#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD-2#PBF 781193-LT3669EUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781193-LT3669EUFD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 7.5 V ~ 40 V Protocol: IO-Link Number of Drivers/Receivers: 1/1 Family Name: LT3669-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LT3669HUFD#PBF; LT3669HUFD-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781193-LT3669EUFD-2#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 7.5 V ~ 40 V
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Family Name: LT3669-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LT3669HUFD#PBF; LT3669HUFD-2#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781193-LT3669EUFD-2#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD-2#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF - 124269-LTC4301CDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details