Win Source Electronics PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF 781165-LT3650EMSE-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781165-LT3650EMSE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6256HRZ-T; ISL6252AHRZ; ISL6252AHAZ; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781165-LT3650EMSE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6256HRZ-T; ISL6252AHRZ; ISL6252AHAZ; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF - 781165-LT3650EMSE-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF
781165-LT3650EMSE-4.1#PBF
PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF 781165-LT3650EMSE-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781165-LT3650EMSE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6256HRZ-T; ISL6252AHRZ; ISL6252AHAZ; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781165-LT3650EMSE-4.1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Family Name: LT3650EDD-4.1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): ISL6252HRZ; ISL6256HRZ-T; ISL6252AHRZ; ISL6252AHAZ;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781165-LT3650EMSE-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3650EMSE-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF - 1061086-LTC1731ES8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF - 1063276-LTC4054XES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF - 781177-LT3652HVEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 4 to 5
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details