Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF 1061086-LTC1731ES8-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061086-LTC1731ES8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061086-LTC1731ES8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF - 1061086-LTC1731ES8-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF
1061086-LTC1731ES8-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF 1061086-LTC1731ES8-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061086-LTC1731ES8-4 .2#TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061086-LTC1731ES8-4.2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1061086-LTC1731ES8-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF - 1063339-LTC4095EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#TRPBF - 106115-LTC4053EMSE-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF - 122427-LTC4002ES8-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details