Win Source Electronics Board Mount LED Drivers - LT3597IUHG#PBF 781147-LT3597IUHG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781147-LT3597IUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): PAM2842RGR; IS31LT3350-V2STLS2-T R; IS31LT3350-V2SDLS2-T R; TPS92550TZX; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781147-LT3597IUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): PAM2842RGR; IS31LT3350-V2STLS2-T R; IS31LT3350-V2SDLS2-T R; TPS92550TZX; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3597IUHG#PBF - 781147-LT3597IUHG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3597IUHG#PBF
781147-LT3597IUHG#PBF
Board Mount LED Drivers - LT3597IUHG#PBF 781147-LT3597IUHG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781147-LT3597IUHG#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 39 Leads, Exposed Pad Applications: Backlight Mounting: SMD Frequency: 200kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Dimming: PWM Family Name: LT3597 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (5x8) Voltage Supply MAX: 55V Output Current per Channel: 100mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): PAM2842RGR; IS31LT3350-V2STLS2-T R; IS31LT3350-V2SDLS2-T R; TPS92550TZX; Introduction Date: March 08, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781147-LT3597IUHG#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-WFQFN, 39 Leads, Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 200kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 3
Dimming: PWM
Family Name: LT3597
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN (5x8)
Voltage Supply MAX: 55V
Output Current per Channel: 100mA
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): PAM2842RGR; IS31LT3350-V2STLS2-TR; IS31LT3350-V2SDLS2-TR; TPS92550TZX;
Introduction Date: March 08, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781147-LT3597IUHG#PBF
Product Name Board Mount LED Drivers - LT3597IUHG#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF - 020413-LT3591EDDB#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 500 milliamps
View Details
Board Mount LED Drivers - LT3496EFE#PBF - 781064-LT3496EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD - 96901-LTC3219EUD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details
PMIC - PMIC - LED Drivers - CL1N8-G - 1161730-CL1N8-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details