Win Source Electronics PMIC - PMIC - LED Drivers - LTC3219EUD 96901-LTC3219EUD

Description
Manufacturer: Linear Technology Win Source Part Number: 96901-LTC3219EUD Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96901-LTC3219EUD Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3219EUD - 96901-LTC3219EUD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3219EUD
96901-LTC3219EUD
PMIC - PMIC - LED Drivers - LTC3219EUD 96901-LTC3219EUD
Manufacturer: Linear Technology Win Source Part Number: 96901-LTC3219EUD Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 96901-LTC3219EUD
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 28mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 96901-LTC3219EUD
Product Name PMIC - PMIC - LED Drivers - LTC3219EUD
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details
External/Internal (Off - Board) LED Drivers - HBG-100-48A - 873225-HBG-100-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF - 020413-LT3591EDDB#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 500 milliamps
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069523-ELG-100-C500B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details