Win Source Electronics PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF 020413-LT3591EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020413-LT3591EDDB#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): TPS61160ADRVT; LT3591EDDB; LT3591EDDB#TRMPBF; LT3591EDDB#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020413-LT3591EDDB#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): TPS61160ADRVT; LT3591EDDB; LT3591EDDB#TRMPBF; LT3591EDDB#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF - 020413-LT3591EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF
020413-LT3591EDDB#TRMPBF
PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF 020413-LT3591EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020413-LT3591EDDB#TR MPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): TPS61160ADRVT; LT3591EDDB; LT3591EDDB#TRMPBF; LT3591EDDB#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020413-LT3591EDDB#TRMPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 500mA (Switch)
Alternative Parts (Cross-Reference): TPS61160ADRVT; LT3591EDDB; LT3591EDDB#TRMPBF; LT3591EDDB#TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 020413-LT3591EDDB#TRMPBF
Product Name PMIC - PMIC - LED Drivers - LT3591EDDB#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3477EUF#PBF - 020399-LT3477EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 3000 milliamps
View Details
Board Mount LED Drivers - LTC3783EFE#PBF - 783620-LTC3783EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519IMS#PBF - 781120-LT3519IMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT1932ES6#TRMPBF - 020345-LT1932ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1 volts
Output Voltage 36 volts
View Details