Win Source Electronics Board Mount LED Drivers - LT3496EFE#PBF 781064-LT3496EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781064-LT3496EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EUFD#PBF; LT3496EFE#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781064-LT3496EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EUFD#PBF; LT3496EFE#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3496EFE#PBF - 781064-LT3496EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3496EFE#PBF
781064-LT3496EFE#PBF
Board Mount LED Drivers - LT3496EFE#PBF 781064-LT3496EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781064-LT3496EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 330kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Family Name: LT3496 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3496EUFD#PBF; LT3496EFE#TRPBF; Introduction Date: April 11, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781064-LT3496EFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Frequency: 330kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Family Name: LT3496
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 30V
Output Current per Channel: 1A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3496EUFD#PBF; LT3496EFE#TRPBF;
Introduction Date: April 11, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781064-LT3496EFE#PBF
Product Name Board Mount LED Drivers - LT3496EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1052537-LCM-40 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756EMSE#TRPBF - 781258-LT3756EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3599IUH#TRPBF - 129454-LT3599IUH#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 44 volts
View Details