Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8#TRPBF 780714-LT1801IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780714-LT1801IMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2023AMP8X; CLC2023IMP8MTR; CLC2023IMP8X; TS462CS; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780714-LT1801IMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2023AMP8X; CLC2023IMP8MTR; CLC2023IMP8X; TS462CS; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8#TRPBF - 780714-LT1801IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8#TRPBF
780714-LT1801IMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8#TRPBF 780714-LT1801IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780714-LT1801IMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 75μV Family Name: LT1801 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 80MHz Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC2023AMP8X; CLC2023IMP8MTR; CLC2023IMP8X; TS462CS; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780714-LT1801IMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25nA
Voltage - Input Offset: 75μV
Family Name: LT1801
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 50mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Alternative Parts (Cross-Reference): CLC2023AMP8X; CLC2023IMP8MTR; CLC2023IMP8X; TS462CS;
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780714-LT1801IMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8#TRPBF
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
IBIAS 0.0250 µA
GBW 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF - 020524-LTC1992-2CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF - 1058705-LT1784IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.5000 milliamps
VOS 1.6 millivolts
View Details