Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF 020524-LTC1992-2CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020524-LTC1992-2CMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020524-LTC1992-2CMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF - 020524-LTC1992-2CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF
020524-LTC1992-2CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF 020524-LTC1992-2CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020524-LTC1992-2CMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020524-LTC1992-2CMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 1.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 3.2MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020524-LTC1992-2CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
IBIAS 2.00E-6 µA
GBW 3.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078ACN8#PBF - 1057752-LT1078ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1497CS8#TRPBF - 1058377-LT1497CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 7 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#PBF - 020240-LT1211CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details