Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF 1058705-LT1784IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058705-LT1784IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 500μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058705-LT1784IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 500μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF - 1058705-LT1784IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF
1058705-LT1784IS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF 1058705-LT1784IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1058705-LT1784IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.2 V/μs Current - Input Bias: 250nA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 500μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 2.6MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058705-LT1784IS5#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.2 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V
Operating Supply Current: 500μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.6MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058705-LT1784IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.5000 milliamps
VOS 1.6 millivolts
IBIAS 0.2500 µA
GBW 2.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS6#TRPBF - 1061247-LTC2050HVIS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
View Details