Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF 1057878-LT1126CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057878-LT1126CS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 11 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.6mA Gain Bandwidth Product (GBP): 65MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057878-LT1126CS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 11 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.6mA Gain Bandwidth Product (GBP): 65MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF
1057878-LT1126CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF 1057878-LT1126CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057878-LT1126CS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 11 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.6mA Gain Bandwidth Product (GBP): 65MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057878-LT1126CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 2.6mA
Gain Bandwidth Product (GBP): 65MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057878-LT1126CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
GBW 65 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113ACN8#PBF - 1057814-LT1113ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#PBF - 020241-LT1212CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details