Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1039ACSW#PBF 780163-LT1039ACSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780163-LT1039ACSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Family Name: LT1039A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): SN65C1406DRE4; SN75C1406NSRG4; MAX1406CPE; SN75C1406NSG4; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780163-LT1039ACSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Family Name: LT1039A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): SN65C1406DRE4; SN75C1406NSRG4; MAX1406CPE; SN75C1406NSG4; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ACSW#PBF - 780163-LT1039ACSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ACSW#PBF
780163-LT1039ACSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1039ACSW#PBF 780163-LT1039ACSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780163-LT1039ACSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5 V ~ 15 V Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Family Name: LT1039A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): SN65C1406DRE4; SN75C1406NSRG4; MAX1406CPE; SN75C1406NSG4; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780163-LT1039ACSW#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 15 V
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 400mV
Family Name: LT1039A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): SN65C1406DRE4; SN75C1406NSRG4; MAX1406CPE; SN75C1406NSG4;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780163-LT1039ACSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1039ACSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#PBF - 1060798-LTC1518CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Filters - Active - LTC1164CN - 072441-LTC1164CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details