Manufacturer: Linear Technology
Win Source Part Number: 780147-LT1025ACN8#PB
Packaging: Tube
Type: Thermocouple Conditioner
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Voltage
Input Type: Voltage
Family Name: LT1025
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LT1025ACN8; LT1025ACJ8;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 780147-LT1025ACN8#PBF |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - LT1025ACN8#PBF |
| Operating Temperature | 0 to 70 C (32 to 158 F) |