Win Source Electronics Electronic Wholesale - LT8608EMSE#PBF 758561-LT8608EMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758561-LT8608EMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LT8608 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.778V Switching Frequency: 200kHz ~ 2MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 42V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758561-LT8608EMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LT8608 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.778V Switching Frequency: 200kHz ~ 2MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 42V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT8608EMSE#PBF - 758561-LT8608EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT8608EMSE#PBF
758561-LT8608EMSE#PBF
Electronic Wholesale - LT8608EMSE#PBF 758561-LT8608EMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758561-LT8608EMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 42V Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LT8608 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.778V Switching Frequency: 200kHz ~ 2MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 42V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758561-LT8608EMSE#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 42V
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LT8608
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.778V
Switching Frequency: 200kHz ~ 2MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 42V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758561-LT8608EMSE#PBF
Product Name Electronic Wholesale - LT8608EMSE#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF - 020381-LT3014BES5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details