Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF 020589-LTC3529EDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020589-LTC3529EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020589-LTC3529EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF
020589-LTC3529EDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF 020589-LTC3529EDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020589-LTC3529EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V

Manufacturer: Linear Technology
Win Source Part Number: 020589-LTC3529EDCB#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Purpose: Step-Up
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020589-LTC3529EDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8#PBF - 100513-LT1946EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370CR#PBF - 020258-LT1370CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CN8-5#PBF - 1058234-LT1376CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details