Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF 020381-LT3014BES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020381-LT3014BES5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020381-LT3014BES5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF - 020381-LT3014BES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF
020381-LT3014BES5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF 020381-LT3014BES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020381-LT3014BES5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 20mA Number of Regulators: 1 Output Type: Adjustable Output Current: 20mA Output Voltage: 1.22 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.57V @ 20mA Operating Supply Current: 20μA to 1mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V

Manufacturer: Linear Technology
Win Source Part Number: 020381-LT3014BES5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 20mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 20mA
Output Voltage: 1.22 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.57V @ 20mA
Operating Supply Current: 20μA to 1mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Maximum Output Voltage: 60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020381-LT3014BES5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3014BES5#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-3#TRPBF - 116205-LTC3025IDC-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE#PBF - 072322-LT1763CDE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details