Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 041232-LT1082CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 041232-LT1082CN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041232-LT1082CN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8
041232-LT1082CN8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 041232-LT1082CN8
Manufacturer: Linear Technology Win Source Part Number: 041232-LT1082CN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 041232-LT1082CN8
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 12kHz to 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.07A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 100V (Switch)
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 041232-LT1082CN8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#PBF - 1058229-LT1375IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details