Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3508CF 749449-SP3508CF

Description
Manufacturer: Sipex Corporation Win Source Part Number: 749449-SP3508CF Manufacturer Homepage: www.sipex.com Reference case: QFP Reference Date Code: 11+/08+/0 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 749449-SP3508CF Manufacturer Homepage: www.sipex.com Reference case: QFP Reference Date Code: 11+/08+/0 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3508CF - 749449-SP3508CF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3508CF
749449-SP3508CF
Interface - Interface - Drivers, Receivers, Transceivers - SP3508CF 749449-SP3508CF
Manufacturer: Sipex Corporation Win Source Part Number: 749449-SP3508CF Manufacturer Homepage: www.sipex.com Reference case: QFP Reference Date Code: 11+/08+/0 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 749449-SP3508CF
Manufacturer Homepage: www.sipex.com
Reference case: QFP
Reference Date Code: 11+/08+/0
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 749449-SP3508CF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3508CF
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1785IN8#PBF - 1058716-LT1785IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details