Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1421IG#TRPBF 746955-LTC1421IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746955-LTC1421IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG#TR; LTC1421IG; LTC1421ISW#PBF; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746955-LTC1421IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG#TR; LTC1421IG; LTC1421ISW#PBF; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1421IG#TRPBF - 746955-LTC1421IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1421IG#TRPBF
746955-LTC1421IG#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1421IG#TRPBF 746955-LTC1421IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746955-LTC1421IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG#TR; LTC1421IG; LTC1421ISW#PBF; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746955-LTC1421IG#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 24-SSOP (0.209", 5.30mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 12 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Family Name: LTC1421
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC1421IG#TR; LTC1421IG; LTC1421ISW#PBF;
Introduction Date: October 22, 1998
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 746955-LTC1421IG#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1421IG#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details