Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF 072578-LTC3675EUFF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072578-LTC3675EUFF#P BF Packaging: Tube/Rail Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072578-LTC3675EUFF#P BF Packaging: Tube/Rail Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF - 072578-LTC3675EUFF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF
072578-LTC3675EUFF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF 072578-LTC3675EUFF#PBF
Manufacturer: Linear Technology Win Source Part Number: 072578-LTC3675EUFF#P BF Packaging: Tube/Rail Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 44-QFN (4x7) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA

Manufacturer: Linear Technology
Win Source Part Number: 072578-LTC3675EUFF#PBF
Packaging: Tube/Rail
Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 44-QFN (4x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072578-LTC3675EUFF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN-TR - 072620-LTC4260CGN-TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details