Win Source Electronics PMIC - PMIC - Supervisors - LTC699CS8#TRPBF 1064235-LTC699CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064235-LTC699CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064235-LTC699CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC699CS8#TRPBF - 1064235-LTC699CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC699CS8#TRPBF
1064235-LTC699CS8#TRPBF
PMIC - PMIC - Supervisors - LTC699CS8#TRPBF 1064235-LTC699CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064235-LTC699CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064235-LTC699CS8#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064235-LTC699CS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC699CS8#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1536IS8 - 1207685-LTC1536IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details