Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP490ECN/TR 741956-SP490ECN/TR

Description
Manufacturer: Sipex Corporation Win Source Part Number: 741956-SP490ECN/TR Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 741956-SP490ECN/TR Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP490ECN/TR - 741956-SP490ECN/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP490ECN/TR
741956-SP490ECN/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP490ECN/TR 741956-SP490ECN/TR
Manufacturer: Sipex Corporation Win Source Part Number: 741956-SP490ECN/TR Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 741956-SP490ECN/TR
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Reference case: SOP
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 741956-SP490ECN/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP490ECN/TR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489ISW#TRPBF - 1063752-LTC489ISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW - 072258-LT1342CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details