Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-1#PBF 739533-LTC3589EUJ-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739533-LTC3589EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739533-LTC3589EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-1#PBF - 739533-LTC3589EUJ-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-1#PBF
739533-LTC3589EUJ-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-1#PBF 739533-LTC3589EUJ-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 739533-LTC3589EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Homepage: www.linear.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739533-LTC3589EUJ-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589EUJ-1#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739533-LTC3589EUJ-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP691ACP - 1257602-SP691ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details