Win Source Electronics PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF 114101-LTC1726ES8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 114101-LTC1726ES8-5# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 114101-LTC1726ES8-5# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC1726ES8-5#TRPBF is a multi-voltage supervisor designed to monitor three supply voltages simultaneously, specifically 5V, 3.3V, and an adjustable voltage. It features a reset output that is active low and open-drain, ensuring reliable operation with a guaranteed reset for supply voltages down to 1V. The device offers adjustable reset and watchdog timeout periods, which can be configured using external capacitors, providing flexibility for various applications. With a typical supply current of only 16µA, the LTC1726 is suitable for power-sensitive designs, making it ideal for use in portable battery-powered equipment, desktop and notebook computers, and network servers. The part operates over a temperature range of -40°C to 85°C and is available in an 8-lead SOIC package. Its ±1.5% threshold accuracy over temperature ensures dependable performance in critical applications.

Datasheet Summary
Powered by GS/AI

The LTC1726ES8-5#TRPBF is a multi-voltage supervisor designed to monitor three supply voltages simultaneously, specifically 5V, 3.3V, and an adjustable voltage. It features a reset output that is active low and open-drain, ensuring reliable operation with a guaranteed reset for supply voltages down to 1V. The device offers adjustable reset and watchdog timeout periods, which can be configured using external capacitors, providing flexibility for various applications. With a typical supply current of only 16µA, the LTC1726 is suitable for power-sensitive designs, making it ideal for use in portable battery-powered equipment, desktop and notebook computers, and network servers. The part operates over a temperature range of -40°C to 85°C and is available in an 8-lead SOIC package. Its ±1.5% threshold accuracy over temperature ensures dependable performance in critical applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF
114101-LTC1726ES8-5#TRPBF
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF 114101-LTC1726ES8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 114101-LTC1726ES8-5# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 114101-LTC1726ES8-5#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.085V, 4.675V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 114101-LTC1726ES8-5#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IGN#PBF - 020644-LTC4260IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details