Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF 732218-LTC6990HS6#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732218-LTC6990HS6#TR PBF Packaging: Tape and Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 488Hz ~ 1MHz Supply Current: 235μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC6990 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732218-LTC6990HS6#TR PBF Packaging: Tape and Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 488Hz ~ 1MHz Supply Current: 235μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC6990 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF - 732218-LTC6990HS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF
732218-LTC6990HS6#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF 732218-LTC6990HS6#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732218-LTC6990HS6#TR PBF Packaging: Tape and Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 488Hz ~ 1MHz Supply Current: 235μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC6990 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732218-LTC6990HS6#TRPBF
Packaging: Tape and Reel
Type: Oscillator, Silicon
Mounting Style: SMD
Frequency: 488Hz ~ 1MHz
Supply Current: 235μA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LTC6990
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 732218-LTC6990HS6#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF - 1064109-LTC6907HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
View Details