Win Source Electronics Interface - Interface - Specialized - LTC4306IUFD#PBF 724789-LTC4306IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724789-LTC4306IUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFD; LTC4306IGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724789-LTC4306IUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFD; LTC4306IGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306IUFD#PBF - 724789-LTC4306IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306IUFD#PBF
724789-LTC4306IUFD#PBF
Interface - Interface - Specialized - LTC4306IUFD#PBF 724789-LTC4306IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 724789-LTC4306IUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFD; LTC4306IGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724789-LTC4306IUFD#PBF
Packaging: Tube
Package: 24-WFQFN Exposed Pad
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4306
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFD; LTC4306IGN#TRPBF;
Introduction Date: August 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 724789-LTC4306IUFD#PBF
Product Name Interface - Interface - Specialized - LTC4306IUFD#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details