Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725EMSE#PBF 724771-LTC3725EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724771-LTC3725EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725EMSE#TR; LTC3725IMSE#TR; LTC3725EMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724771-LTC3725EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725EMSE#TR; LTC3725IMSE#TR; LTC3725EMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725EMSE#PBF - 724771-LTC3725EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725EMSE#PBF
724771-LTC3725EMSE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725EMSE#PBF 724771-LTC3725EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 724771-LTC3725EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Family Name: LTC3725 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC3725EMSE#TR; LTC3725IMSE#TR; LTC3725EMSE; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724771-LTC3725EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 7 V ~ 15 V
Family Name: LTC3725
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): LTC3725EMSE#TR; LTC3725IMSE#TR; LTC3725EMSE;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 724771-LTC3725EMSE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725EMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF - 1062146-LTC2905HTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details