Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF 117095-LT1640ALCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117095-LT1640ALCS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117095-LT1640ALCS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF
117095-LT1640ALCS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF 117095-LT1640ALCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 117095-LT1640ALCS8#P BF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA

Manufacturer: Linear Technology
Win Source Part Number: 117095-LT1640ALCS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -10 V
Operating Supply Current: 1.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117095-LT1640ALCS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#PBF - 1063385-LTC4215IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - LTC692IS8#PBF - 1064151-LTC692IS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#TRPBF - 108810-LTC1326CMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details