Win Source Electronics PMIC - PMIC - Supervisors - LTC2906ITS8#TRPBF 724757-LTC2906ITS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724757-LTC2906ITS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2102ECB713; PST3249; PST3428; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724757-LTC2906ITS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2102ECB713; PST3249; PST3428; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2906ITS8#TRPBF - 724757-LTC2906ITS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2906ITS8#TRPBF
724757-LTC2906ITS8#TRPBF
PMIC - PMIC - Supervisors - LTC2906ITS8#TRPBF 724757-LTC2906ITS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724757-LTC2906ITS8#T RPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2102ECB713; PST3249; PST3428; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724757-LTC2906ITS8#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.5V, 3.3V, 5V, Adj
Family Name: LTC2906
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): TC54VN2102ECB713; PST3249; PST3428;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 724757-LTC2906ITS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2906ITS8#TRPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#PBF - 020293-LT1641-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#TRPBF - 111135-LT3485EDD-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details