Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF 125578-LTC1642ACGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125578-LTC1642ACGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125578-LTC1642ACGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF - 125578-LTC1642ACGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF
125578-LTC1642ACGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF 125578-LTC1642ACGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 125578-LTC1642ACGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA

Manufacturer: Linear Technology
Win Source Part Number: 125578-LTC1642ACGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: InfiniBand
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 16.5 V
Operating Supply Current: 1.25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 125578-LTC1642ACGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2904IDDB#TRPBF - 1062141-LTC2904IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details