Win Source Electronics PMIC - PMIC - Supervisors - LTC2910IDHC#PBF 719188-LTC2910IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719188-LTC2910IDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910IDHC; LTC2910IDHC#TR; LTC2910IGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719188-LTC2910IDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910IDHC; LTC2910IDHC#TR; LTC2910IGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2910IDHC#PBF - 719188-LTC2910IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2910IDHC#PBF
719188-LTC2910IDHC#PBF
PMIC - PMIC - Supervisors - LTC2910IDHC#PBF 719188-LTC2910IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 719188-LTC2910IDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910IDHC; LTC2910IDHC#TR; LTC2910IGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719188-LTC2910IDHC#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 6 ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Family Name: LTC2910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LTC2910IDHC; LTC2910IDHC#TR; LTC2910IGN;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 719188-LTC2910IDHC#PBF
Product Name PMIC - PMIC - Supervisors - LTC2910IDHC#PBF
Number of Supplies 8
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#PBF - 020427-LT4250LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALIS8#PBF - 020291-LT1640ALIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF - 072610-LTC4151CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details