Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#TRPBF 112638-LT3485EDD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112638-LT3485EDD-3#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112638-LT3485EDD-3#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#TRPBF - 112638-LT3485EDD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#TRPBF
112638-LT3485EDD-3#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#TRPBF 112638-LT3485EDD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112638-LT3485EDD-3#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA

Manufacturer: Linear Technology
Win Source Part Number: 112638-LT3485EDD-3#TRPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.7 V to 10 V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 112638-LT3485EDD-3#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#TRPBF - 1061068-LTC1726ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details