Win Source Electronics Electronic Surplus - LT3509HMSE#TRPBF 719127-LT3509HMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719127-LT3509HMSE#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 34.2V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT3509 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 260kHz ~ 2.15MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719127-LT3509HMSE#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 34.2V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT3509 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 260kHz ~ 2.15MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LT3509HMSE#TRPBF - 719127-LT3509HMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LT3509HMSE#TRPBF
719127-LT3509HMSE#TRPBF
Electronic Surplus - LT3509HMSE#TRPBF 719127-LT3509HMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719127-LT3509HMSE#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 34.2V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT3509 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 260kHz ~ 2.15MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 36V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719127-LT3509HMSE#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 34.2V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LT3509
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 260kHz ~ 2.15MHz
Voltage - Input (Minimum): 3.6V
Voltage - Input (Maximum): 36V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 719127-LT3509HMSE#TRPBF
Product Name Electronic Surplus - LT3509HMSE#TRPBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF - 020607-LTC3735EG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.7000 to 1.71 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#TRPBF - 002764-LT3080EDD-1#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SSOP; Other; 20-TSSOP-EP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR - 072291-LT1575CS8/TR - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details