Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF 020607-LTC3735EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020607-LTC3735EG#PBF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020607-LTC3735EG#PBF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF - 020607-LTC3735EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF
020607-LTC3735EG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF 020607-LTC3735EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020607-LTC3735EG#PBF Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 020607-LTC3735EG#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 020607-LTC3735EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details