Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR 072291-LT1575CS8/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072291-LT1575CS8/TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072291-LT1575CS8/TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR - 072291-LT1575CS8/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR
072291-LT1575CS8/TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR 072291-LT1575CS8/TR
Manufacturer: Linear Technology Win Source Part Number: 072291-LT1575CS8/TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 10 V to 20 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 12mA

Manufacturer: Linear Technology
Win Source Part Number: 072291-LT1575CS8/TR
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 10 V to 20 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072291-LT1575CS8/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.6 - 072300-LT1584CT-3.6 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761MPS5-3.3#TRPBF - 1058633-LT1761MPS5-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details