Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IDD#TRPBF 719104-LT1636IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719104-LT1636IDD#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 220kHz Current - Input Bias: 4nA Voltage - Input Offset: 125μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1636 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719104-LT1636IDD#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 220kHz Current - Input Bias: 4nA Voltage - Input Offset: 125μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1636 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IDD#TRPBF - 719104-LT1636IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IDD#TRPBF
719104-LT1636IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IDD#TRPBF 719104-LT1636IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719104-LT1636IDD#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 220kHz Current - Input Bias: 4nA Voltage - Input Offset: 125μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1636 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719104-LT1636IDD#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 50μA
Amplifier Type: General Purpose
Slew Rate: 0.075V/μs
Gain Bandwidth Product: 220kHz
Current - Input Bias: 4nA
Voltage - Input Offset: 125μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LT1636
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 719104-LT1636IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IDD#TRPBF
Features Single-Supply
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1250 millivolts
IBIAS 0.0040 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006S8#PBF - 020183-LT1006S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#TRPBF - 1058165-LT1358IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details