Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 072274-LT1464CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 072274-LT1464CS8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072274-LT1464CS8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8
072274-LT1464CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 072274-LT1464CS8
Manufacturer: Linear Technology Win Source Part Number: 072274-LT1464CS8 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz

Manufacturer: Linear Technology
Win Source Part Number: 072274-LT1464CS8
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 0.9 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 145μA
Gain Bandwidth Product (GBP): 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072274-LT1464CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
IBIAS 5.00E-7 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 1.8 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF - 1058550-LT1638IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#TRPBF - 1057595-LT1012AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details