Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF 1058339-LT1468IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058339-LT1468IS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058339-LT1468IS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF
1058339-LT1468IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF 1058339-LT1468IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058339-LT1468IS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058339-LT1468IS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±4.5 V to 15 V
Operating Supply Current: 3.9mA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058339-LT1468IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
IBIAS 0.0100 µA
GBW 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CN8#PBF - 072277-LT1495CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF - 1057937-LT1168AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details