Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF 1059012-LT1995IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059012-LT1995IDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 750μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059012-LT1995IDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 750μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF - 1059012-LT1995IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF
1059012-LT1995IDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF 1059012-LT1995IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059012-LT1995IDD#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 750μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059012-LT1995IDD#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 32MHz
Amplifier Type: Programmable Gain
Slew Rate: 1000 V/μs
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 7.1mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1059012-LT1995IDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7.1 milliamps
VOS 0.7500 millivolts
Slew Rate 1000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#TRPBF - 1058350-LT1490AHMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#PBF - 1060410-LTC1150CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details