Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU72750AV-TE1 715626-NJU72750AV-TE1

Description
Manufacturer: New Japan Radio Win Source Part Number: 715626-NJU72750AV-TE 1 Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SSOP32 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: New Japan Radio Win Source Part Number: 715626-NJU72750AV-TE 1 Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SSOP32 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU72750AV-TE1 - 715626-NJU72750AV-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU72750AV-TE1
715626-NJU72750AV-TE1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU72750AV-TE1 715626-NJU72750AV-TE1
Manufacturer: New Japan Radio Win Source Part Number: 715626-NJU72750AV-TE 1 Manufacturer Homepage: www.njr.co.jp/index_ e.htm Reference case: SSOP32 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: New Japan Radio
Win Source Part Number: 715626-NJU72750AV-TE1
Manufacturer Homepage: www.njr.co.jp/index_e.htm
Reference case: SSOP32
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 715626-NJU72750AV-TE1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU72750AV-TE1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details