Win Source Electronics PMIC - PMIC - Supervisors - LTC1232CN8#PBF 714996-LTC1232CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714996-LTC1232CN8#PB F Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TC1232EOA713; TC1232EOA713G; CAT1023ZI-45-GT3; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714996-LTC1232CN8#PB F Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TC1232EOA713; TC1232EOA713G; CAT1023ZI-45-GT3; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1232CN8#PBF - 714996-LTC1232CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1232CN8#PBF
714996-LTC1232CN8#PBF
PMIC - PMIC - Supervisors - LTC1232CN8#PBF 714996-LTC1232CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 714996-LTC1232CN8#PB F Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): TC1232EOA713; TC1232EOA713G; CAT1023ZI-45-GT3; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714996-LTC1232CN8#PBF
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Open Drain, Open Drain
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Family Name: LTC1232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): TC1232EOA713; TC1232EOA713G; CAT1023ZI-45-GT3;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 714996-LTC1232CN8#PBF
Product Name PMIC - PMIC - Supervisors - LTC1232CN8#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details