Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#TRPBF 303454-LTC4302CMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303454-LTC4302CMS-1# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA Alternative Parts (Cross-Reference): PCA9514AD; PCA9514AD,118; PCA9514AD,112; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 303454-LTC4302CMS-1# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA Alternative Parts (Cross-Reference): PCA9514AD; PCA9514AD,118; PCA9514AD,112; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC4302CMS-1#TRPBF is a bidirectional buffer designed for I2C and SMBus applications, facilitating the connection of SDA and SCL lines in a 2-wire bus configuration. It supports live board insertion and removal without corrupting the bus, maintaining electrical isolation until the supply voltage is valid. The device operates within a supply voltage range of 2.7V to 5.5V and features rise time accelerators to accommodate heavier capacitive loads while meeting timing requirements. It includes an ADDRESS pin that allows for 32 unique addresses and offers two general-purpose I/O pins for additional functionality. The LTC4302CMS-1#TRPBF is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. Its operating temperature range is from 0¬8C to 70¬8C, and it has a maximum data rate of 400kHz. This product is particularly useful for applications requiring level translation between 5V and 3.3V systems.

Datasheet Summary
Powered by GS/AI

The LTC4302CMS-1#TRPBF is a bidirectional buffer designed for I2C and SMBus applications, facilitating the connection of SDA and SCL lines in a 2-wire bus configuration. It supports live board insertion and removal without corrupting the bus, maintaining electrical isolation until the supply voltage is valid. The device operates within a supply voltage range of 2.7V to 5.5V and features rise time accelerators to accommodate heavier capacitive loads while meeting timing requirements. It includes an ADDRESS pin that allows for 32 unique addresses and offers two general-purpose I/O pins for additional functionality. The LTC4302CMS-1#TRPBF is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. Its operating temperature range is from 0¬8C to 70¬8C, and it has a maximum data rate of 400kHz. This product is particularly useful for applications requiring level translation between 5V and 3.3V systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#TRPBF - 303454-LTC4302CMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#TRPBF
303454-LTC4302CMS-1#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#TRPBF 303454-LTC4302CMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303454-LTC4302CMS-1# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA Alternative Parts (Cross-Reference): PCA9514AD; PCA9514AD,118; PCA9514AD,112; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303454-LTC4302CMS-1#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Family Name: LTC4302
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.9mA
Alternative Parts (Cross-Reference): PCA9514AD; PCA9514AD,118; PCA9514AD,112;
Introduction Date: October 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 303454-LTC4302CMS-1#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - LT1684IS#PBF - 118504-LT1684IS#PBF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 - 072235-LT1203CN8 - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details