Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#PBF 303453-LTC4302CMS-1

Description
Manufacturer: Linear Technology Win Source Part Number: 303453-LTC4302CMS-1 Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303453-LTC4302CMS-1 Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#PBF - 303453-LTC4302CMS-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#PBF
303453-LTC4302CMS-1
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#PBF 303453-LTC4302CMS-1
Manufacturer: Linear Technology Win Source Part Number: 303453-LTC4302CMS-1 Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.9mA

Manufacturer: Linear Technology
Win Source Part Number: 303453-LTC4302CMS-1
Packaging: Tube/Rail
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 303453-LTC4302CMS-1
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302CMS-1#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - CODECs - 1261717-TSCS25A3X1NDGXZAX - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485MJ8 - 1063742-LTC485MJ8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details