Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF 303424-LTC4006EGN-6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303424-LTC4006EGN-6# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303424-LTC4006EGN-6# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF - 303424-LTC4006EGN-6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF
303424-LTC4006EGN-6#TRPBF
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF 303424-LTC4006EGN-6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303424-LTC4006EGN-6# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303424-LTC4006EGN-6#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303424-LTC4006EGN-6#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1769IFE#TRPBF - 106206-LT1769IFE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
View Details
PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF - 783868-LTC4063EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF - 783832-LTC4007EUFD-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3 to 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF - 144258-LTC1731ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details