Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510IS#PBF 1058410-LT1510IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058410-LT1510IS#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058410-LT1510IS#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510IS#PBF - 1058410-LT1510IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510IS#PBF
1058410-LT1510IS#PBF
PMIC - PMIC - Battery Chargers - LT1510IS#PBF 1058410-LT1510IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058410-LT1510IS#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058410-LT1510IS#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1058410-LT1510IS#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1510IS#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF - 139259-LTC4007EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 24-SSOP
Cells 3 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC#TRPBF - 1062674-LTC3550EDHC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-DFN (5x3)
View Details