Win Source Electronics Integrated Circuits(ICs) 303252-LTC2912IDDB-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303252-LTC2912IDDB-1 #PBF Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: LTC2912 Alternative Parts (Cross-Reference): R3119N024E-TR-YE; R3119N050E-TR-YE; R3119N053E-TR-YE; MAX14727EWV+; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 303252-LTC2912IDDB-1 #PBF Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: LTC2912 Alternative Parts (Cross-Reference): R3119N024E-TR-YE; R3119N050E-TR-YE; R3119N053E-TR-YE; MAX14727EWV+; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 303252-LTC2912IDDB-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
303252-LTC2912IDDB-1#PBF
Integrated Circuits(ICs) 303252-LTC2912IDDB-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 303252-LTC2912IDDB-1 #PBF Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: LTC2912 Alternative Parts (Cross-Reference): R3119N024E-TR-YE; R3119N050E-TR-YE; R3119N053E-TR-YE; MAX14727EWV+; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303252-LTC2912IDDB-1#PBF
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: LTC2912
Alternative Parts (Cross-Reference): R3119N024E-TR-YE; R3119N050E-TR-YE; R3119N053E-TR-YE; MAX14727EWV+;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303252-LTC2912IDDB-1#PBF
Product Name Integrated Circuits(ICs)
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF - 109511-LT4250HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1IMS#TRPBF - 1063484-LTC4252A-1IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details