Win Source Electronics RF Mixers - LT5521EUF#TRPBF 302941-LT5521EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302941-LT5521EUF#TRP BF Packaging: Reel - TR Frequency: 10MHz to 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB RF Type: Cellular, PHS, UMTS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.15 V to 5.25 V Operating Supply Current: 98mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302941-LT5521EUF#TRP BF Packaging: Reel - TR Frequency: 10MHz to 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB RF Type: Cellular, PHS, UMTS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.15 V to 5.25 V Operating Supply Current: 98mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5521EUF#TRPBF - 302941-LT5521EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5521EUF#TRPBF
302941-LT5521EUF#TRPBF
RF Mixers - LT5521EUF#TRPBF 302941-LT5521EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302941-LT5521EUF#TRP BF Packaging: Reel - TR Frequency: 10MHz to 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB RF Type: Cellular, PHS, UMTS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.15 V to 5.25 V Operating Supply Current: 98mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 302941-LT5521EUF#TRPBF
Packaging: Reel - TR
Frequency: 10MHz to 3.7GHz
Gain: -0.5dB
Noise Figure: 12.5dB
RF Type: Cellular, PHS, UMTS, WCDMA
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.15 V to 5.25 V
Operating Supply Current: 98mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 302941-LT5521EUF#TRPBF
Product Name RF Mixers - LT5521EUF#TRPBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Specs
RF 1300 to 2300 MHz
View Details
RF Mixers - LTC5540IUH#PBF - 784206-LTC5540IUH#PBF - Win Source Electronics
Specs
RF 600 to 1300 MHz
View Details
RF Mixers - LTC5567IUF#PBF - 135588-LTC5567IUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5512EUF#TRPBF - 115804-LT5512EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details