Win Source Electronics RF Mixers - LT5522EUF#TR 95140-LT5522EUF#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 95140-LT5522EUF#TR Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95140-LT5522EUF#TR Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5522EUF#TR - 95140-LT5522EUF#TR - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5522EUF#TR
95140-LT5522EUF#TR
RF Mixers - LT5522EUF#TR 95140-LT5522EUF#TR
Manufacturer: Linear Technology Win Source Part Number: 95140-LT5522EUF#TR Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA

Manufacturer: Linear Technology
Win Source Part Number: 95140-LT5522EUF#TR
Packaging: Reel - TR
Frequency: 400MHz to 2.7GHz
Gain: -0.2dB
Noise Figure: 13.9dB
RF Type: Cellular, PCS, UMTS
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 68mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95140-LT5522EUF#TR
Product Name RF Mixers - LT5522EUF#TR
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5522EUF#PBF - 1059919-LT5522EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5512EUF#PBF - 118702-LT5512EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details
RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details
RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Specs
RF 1300 to 2300 MHz
View Details