Win Source Electronics RF Demodulators - LT5516EUF#TR 302938-LT5516EUF#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302938-LT5516EUF#TR Packaging: Reel - TR Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz to 1.5GHz RF Frequency: 800MHz to 1.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 150mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302938-LT5516EUF#TR Packaging: Reel - TR Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz to 1.5GHz RF Frequency: 800MHz to 1.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5516EUF#TR - 302938-LT5516EUF#TR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5516EUF#TR
302938-LT5516EUF#TR
RF Demodulators - LT5516EUF#TR 302938-LT5516EUF#TR
Manufacturer: Linear Technology Win Source Part Number: 302938-LT5516EUF#TR Packaging: Reel - TR Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz to 1.5GHz RF Frequency: 800MHz to 1.5GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 150mA

Manufacturer: Linear Technology
Win Source Part Number: 302938-LT5516EUF#TR
Packaging: Reel - TR
Gain: 4.3dB
Noise Figure: 12.8dB
P1dB: 6.6dBm
LO Frequency: 800MHz to 1.5GHz
RF Frequency: 800MHz to 1.5GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4 V to 5.25 V
Operating Supply Current: 150mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 302938-LT5516EUF#TR
Product Name RF Demodulators - LT5516EUF#TR
Unlock Full Specs
to access all available technical data

Similar Products